EN
  • EN
  • DE

MC54HC14AJ

Part No MC54HC14AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025314-MC54HC14AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC14AJ CAD Model

Description

The MC54HC14AJ is a high-speed CMOS Schmitt-trigger inverter manufactured by Freescale Semiconductor (now NXP). This device is part of the HC (High-speed CMOS) family, offering improved performance compared to standard CMOS logic. Its Schmitt-trigger inputs provide excellent noise immunity, making it suitable for applications where signal integrity is crucial. The MC54HC14AJ is commonly used in digital circuits for waveform shaping, signal conditioning, and oscillator circuits.

Applications

  • Waveform Shaping: Converts noisy or slow-rising signals into clean, sharp digital signals.
  • Oscillator Circuits: Used in creating stable and reliable oscillator circuits.
  • Logic Level Shifting: Adapts logic levels between different voltage domains.
  • Debouncing Circuits: Eliminates unwanted signal bouncing in mechanical switches and relays.

Features

  • High Speed Operation: Offers fast switching speeds with typical propagation delays of a few nanoseconds.
  • Schmitt-Trigger Inputs: Provides excellent noise immunity and hysteresis.
  • Wide Operating Voltage Range: Operates from 2V to 6V, compatible with various logic systems.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.

Benefits

  • Improved Signal Integrity: Ensures clean and reliable digital signals, even in noisy environments.
  • Simplified Circuit Design: Simplifies the design of oscillator and debouncing circuits.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Energy Efficient: Extends battery life in portable devices due to its low power consumption.

Additional Details

The MC54HC14AJ contains six independent inverters, each with a Schmitt-trigger input. The Schmitt-trigger action provides different input threshold voltages for rising and falling signals, creating hysteresis. This hysteresis effectively eliminates noise and prevents oscillations caused by slow or noisy input signals. The device is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key electrical characteristics include propagation delay, input threshold voltages, output drive current, and quiescent current. The MC54HC14AJ adheres to industry-standard CMOS logic levels, ensuring compatibility with other CMOS and TTL devices. Its robust design and reliable performance make it a popular choice for a wide range of digital logic applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess