EN
  • EN
  • DE

MC33971DW

Part No MC33971DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077253-MC33971DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33971DW CAD Model

Description

The MC33971DW, manufactured by Freescale Semiconductor - NXP, is a serial peripheral interface (SPI) controlled multiple switch with parallel input detection interface. This integrated circuit is commonly used in automotive and industrial applications to manage various switches and sensors, providing a flexible and efficient way to interface with a microcontroller.

Applications:

  • Automotive Body Control Modules (BCMs)
  • Industrial Control Systems
  • Automotive Door Zone Modules
  • Automotive Lighting Control
  • General Purpose Switch Monitoring

Features:

  • SPI Interface: Allows easy communication with a microcontroller via the SPI bus.
  • Multiple Switch Inputs: Supports multiple switch inputs for monitoring various sensors and switches.
  • Parallel Input Detection: Provides a parallel input detection interface for fast switch state changes.
  • Programmable Debounce Filtering: Offers programmable debounce filtering to eliminate spurious switch signals.
  • Open Load Detection: Detects open load conditions on the switch inputs.
  • Short Circuit Protection: Protects the device from short circuit faults.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits:

  • Simplified System Design: Reduces the number of discrete components required for switch monitoring.
  • Flexibility: Programmable features allow adaptation to various application requirements.
  • Improved Reliability: Debounce filtering and open load detection enhance system reliability.
  • Reduced Board Space: Compact package size minimizes the footprint on the circuit board.
  • Enhanced Diagnostic Capabilities: Open load detection facilitates system diagnostics.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions.

Additional Details:

The MC33971DW typically comes in a SOIC package. The number of switch inputs, SPI communication speed, and specific protection features are detailed in the product datasheet. The device's diagnostic capabilities are a key feature for safety-critical applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess