EN
  • EN
  • DE

MC3361BD

Part No MC3361BD
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998322-MC3361BD
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3361BD CAD Model

Description

The MC3361BD is a low power FM receiver integrated circuit manufactured by Freescale Semiconductor (now NXP). It is designed for use in cordless telephones, scanners, and other FM receiver applications. This IC incorporates the functions of an FM front-end including an oscillator, mixer, limiting amplifier, quadrature discriminator, active filter, and squelch circuit.

Applications:

  • Cordless Telephones: Used as the FM receiver for voice communication.
  • Scanner Receivers: Employed in scanning receivers to demodulate FM signals.
  • Wireless Microphones: Integrated into wireless microphone systems to receive audio signals.
  • Remote Control Systems: Used in remote control receivers where FM modulation is employed.

Features:

  • Low Power Consumption: Designed for battery-powered applications, minimizing current draw.
  • Integrated FM Receiver: Contains all necessary components for FM signal reception.
  • Quadrature Discriminator: Demodulates the FM signal, extracting the audio information.
  • Squelch Circuit: Reduces background noise by muting the audio output when no signal is present.
  • Operating Voltage: Operates at 2V to 6V Supply Voltage

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Reduced Component Count: Integrated design minimizes the number of external components required, simplifying design and reducing board space.
  • Improved Audio Quality: Quadrature discriminator and squelch circuit ensure clear and noise-free audio reception.
  • Cost-Effective: Integrated solution reduces overall system cost.

Additional Details:

The MC3361BD typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It requires external components for frequency selection and audio filtering. The performance of the receiver is influenced by the quality of these external components and the design of the surrounding circuitry. The data sheet provides detailed information on the recommended external components and layout considerations. The internal oscillator requires an external crystal or ceramic resonator to set the receiving frequency.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess