EN
  • EN
  • DE

MC3357D

Part No MC3357D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077215-MC3357D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3357D CAD Model

Description

The MC3357D is a low power narrowband FM receiver integrated circuit designed for applications such as cordless telephones, scanners, and two-way radios. This device offers a complete FM receiver solution, including an oscillator, mixer, IF amplifier, limiter, and FM detector. Its primary benefit is its low power consumption, making it suitable for battery-operated devices requiring extended operating life.

Applications:

  • Cordless Telephones: FM receiver in cordless handsets and base stations.
  • Scanner Receivers: Used in portable scanner devices to receive FM signals.
  • Two-Way Radios: Employed in portable two-way radios for voice and data communication.
  • Wireless Microphones: Receives FM signals from wireless microphones.
  • Remote Control Systems: Used in some remote control applications.

Features:

  • Complete FM Receiver: Integrated RF amplifier, mixer, IF amplifier, limiter, and FM detector.
  • Low Power Consumption: Designed for battery-operated devices, extending battery life.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Integrated Squelch Circuit: Reduces background noise and unwanted signals.
  • Low External Component Count: Minimizes the number of external components required.
  • High Sensitivity: Provides good reception of weak FM signals.
  • Internal Oscillator: Requires only an external crystal or ceramic resonator for operation.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Reduced System Cost: High integration minimizes the number of external components.
  • Simplified Design: Easy to integrate into existing systems with minimal external circuitry.
  • Improved Reception: High sensitivity ensures reliable performance even with weak signals.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details:

The MC3357D is commonly used in the 49 MHz frequency band. The external components typically include a crystal or ceramic resonator for the local oscillator, as well as bypass capacitors and resistors for setting the operating point and squelch threshold. The audio output can be connected directly to an audio amplifier. It usually comes in a surface-mount package, allowing for simplified board assembly. Proper RF design practices are necessary to ensure optimal performance, including careful layout, grounding, and shielding. The squelch circuit automatically mutes the audio output when no signal is present, reducing noise. The device is a popular choice for low-cost, low-power FM receiver applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess