EN
  • EN
  • DE

MC33370T

Part No MC33370T
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077198-MC33370T
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33370T CAD Model

Description

The MC33370T is a monolithic integrated circuit specifically designed to provide microprocessor supervisory functions in automotive, industrial, and appliance applications. This device offers features such as power-on reset, low-voltage detection, and watchdog timer functionality, enhancing system reliability and preventing erroneous operation.

Applications:

  • Automotive control systems: Engine management, transmission control, and body electronics.
  • Industrial control systems: Programmable logic controllers (PLCs), motor drives, and process automation equipment.
  • Appliance control systems: Washing machines, refrigerators, and HVAC systems.
  • Microprocessor-based systems: General-purpose embedded systems requiring reliable reset and monitoring capabilities.

Features:

  • Power-On Reset (POR): Ensures a clean system start-up by holding the microprocessor in reset until the supply voltage reaches a safe operating level.
  • Low-Voltage Detection (LVD): Monitors the supply voltage and asserts a reset signal if the voltage falls below a pre-defined threshold, preventing data corruption and system malfunction.
  • Watchdog Timer (WDT): Detects software malfunctions by monitoring the microprocessor's activity and generating a reset signal if the software fails to refresh the timer within a specified time period.
  • Adjustable Reset Threshold: Allows customization of the low-voltage detection threshold to meet specific application requirements.
  • Open-Drain Reset Output: Provides flexibility in interfacing with different microprocessor architectures.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to power glitches, brownouts, and software errors.
  • Reduced System Downtime: Automatically recovers from errors, minimizing disruptions in operation.
  • Simplified System Design: Integrates multiple supervisory functions into a single chip, reducing component count and board space.
  • Enhanced System Safety: Protects critical data and prevents hazardous conditions by ensuring proper system operation.

Additional Details:

The MC33370T operates over a wide supply voltage range, typically 2.7V to 5.5V, making it compatible with various microprocessor systems. It is available in a small surface-mount package, facilitating easy integration into space-constrained applications. The watchdog timer period is programmable, allowing designers to tailor the timer to the specific needs of their application. The reset output is active-low, providing a direct interface to most microprocessors. This device is designed to meet stringent automotive and industrial standards for reliability and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess