EN
  • EN
  • DE

MC1747CG

Part No MC1747CG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022705-MC1747CG
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1747CG CAD Model

Description

The MC1747CG is a monolithic dual high-gain operational amplifier designed for a wide range of analog applications. Manufactured by Freescale Semiconductor (now NXP), this operational amplifier provides two independent amplifier channels in a single package, optimizing board space and reducing component count in circuit designs. It is particularly well-suited for applications requiring stable and predictable amplification of analog signals.

Applications:

  • Audio amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Voltage comparators
  • Signal conditioning circuits

Features:

  • Dual operational amplifier in a single package
  • High open-loop gain
  • Internal frequency compensation
  • Short-circuit protection
  • Wide input voltage range
  • Low input bias current

Benefits:

  • Reduced component count and board space
  • Simplified circuit design due to internal frequency compensation
  • Stable performance across a wide range of operating conditions
  • Protection against output short circuits, enhancing reliability
  • Versatile for various analog signal processing tasks
  • Cost-effective solution for dual amplifier requirements

Additional Details:

The MC1747CG typically operates from a dual power supply, such as ±15V. The internal frequency compensation ensures stable operation without the need for external components. This makes it easy to use in a variety of circuits without complex stability analysis. The high open-loop gain allows for precise amplification of weak signals. Its robust design and protective features make it suitable for demanding industrial and commercial applications.

Its wide input voltage range accommodates diverse signal levels, and the low input bias current minimizes errors in sensitive circuits. The amplifier's performance characteristics are fully specified in the manufacturer's datasheet, allowing designers to accurately predict its behavior in different circuit configurations.

The MC1747CG is commonly available in a variety of packages, including DIP and SOIC, providing flexibility in mounting and interconnection. Its widespread availability and ease of use have made it a popular choice for both prototyping and production applications.

You May Also Be Interested in

Sunlord
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess