EN
  • EN
  • DE

MC1536U

Part No MC1536U
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987449-MC1536U
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1536U CAD Model

Description

The MC1536U is a high-performance operational amplifier (op-amp) from Freescale Semiconductor (now NXP). It is designed for precision analog signal processing and offers excellent DC characteristics. It is typically used in applications requiring high gain, low offset voltage, and low drift.

Applications:

  • Precision instrumentation amplifiers
  • High-accuracy data acquisition systems
  • Voltage references
  • Current sources
  • Active filters
  • Analog-to-digital converter (ADC) buffers
  • Digital-to-analog converter (DAC) output amplifiers
  • High-gain audio amplifiers
  • Industrial control systems
  • Medical instrumentation

Features:

  • Low Input Offset Voltage
  • Low Input Bias Current
  • High Open-Loop Voltage Gain
  • High Common-Mode Rejection Ratio (CMRR)
  • High Power Supply Rejection Ratio (PSRR)
  • Internal Frequency Compensation
  • Short-Circuit Protection
  • Wide Supply Voltage Range
  • Available in multiple package options (e.g., DIP, SOIC)

Benefits:

  • High accuracy in signal processing due to low input offset voltage and bias current.
  • Stable performance over temperature variations due to high CMRR and PSRR.
  • Simplified circuit design with internal frequency compensation.
  • Protection against output shorts, preventing damage to the device.
  • Versatile power supply options.
  • Suitable for a wide range of applications due to its excellent DC characteristics.

Additional Details:

The MC1536U is characterized by its exceptionally low input offset voltage, which is typically in the microvolt range. It also exhibits a very low input bias current, minimizing errors due to source impedance. The high open-loop voltage gain ensures accurate amplification of weak signals. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are very high, ensuring stable performance even with variations in common-mode voltage and power supply voltage. The device includes internal frequency compensation to ensure stability in various circuit configurations. It also features short-circuit protection to prevent damage in case of accidental output shorts. The operating temperature range is typically between -55°C and +125°C. It's crucial to consult the official NXP datasheet for precise electrical characteristics, absolute maximum ratings, and application recommendations. The datasheet will also detail the recommended soldering profile and storage conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess