EN
  • EN
  • DE

MC1494L

Part No MC1494L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991342-MC1494L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1494L CAD Model

Description

The MC1494L is a monolithic four-quadrant analog multiplier manufactured by Freescale (now NXP). This integrated circuit is designed to perform multiplication of two analog input signals. It offers a high degree of linearity and stability, making it suitable for a variety of analog signal processing applications.

Applications

  • Voltage-Controlled Amplifiers (VCAs): Adjusting the gain of an amplifier based on a control voltage.
  • Modulators and Demodulators: Used in amplitude modulation (AM) and demodulation circuits.
  • Phase Detectors: Detecting the phase difference between two signals.
  • Frequency Doublers: Generating a signal with twice the frequency of the input signal.
  • Mixers: Combining two signals to produce sum and difference frequencies.

Features

  • Four-Quadrant Multiplication: Multiplies two input signals with either positive or negative polarity.
  • High Linearity: Provides accurate multiplication over a wide input range.
  • Wide Bandwidth: Suitable for high-frequency applications.
  • Adjustable Scale Factor: Allows for scaling the output signal.
  • Low Distortion: Minimizes unwanted harmonics in the output signal.
  • Single or Dual Supply Operation

Benefits

  • Versatile Analog Signal Processing: Performs a variety of analog signal processing functions.
  • Accurate Multiplication: High linearity ensures accurate multiplication.
  • Wide Range of Applications: Suitable for a variety of applications.
  • Easy to Use: Requires minimal external components.
  • Cost-Effective Solution: Provides a cost-effective solution for analog multiplication.

Additional Details

The MC1494L requires external components for proper operation, including resistors and capacitors to set the operating point and scale factor. The device can be operated from a single or dual power supply. Careful attention should be paid to the power supply filtering and decoupling to minimize noise. The input signals should be within the specified input voltage range to avoid distortion. The output signal is proportional to the product of the two input signals and the scale factor. The MC1494L is a versatile and cost-effective solution for analog multiplication and signal processing applications. Its use requires careful design consideration to ensure optimal performance.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess