EN
  • EN
  • DE

MC1468G

Part No MC1468G
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003896-MC1468G
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1468G CAD Model

Description

The MC1468G is an integrated circuit manufactured by Freescale Semiconductor, now part of NXP Semiconductors. Based on the part number, it is likely related to analog signal processing or interface functions within electronic systems. It is probably an operational amplifier or a comparator. Without specific details, a general description is provided based on likely functions.

Applications:

  • Signal Amplification: Amplifying weak signals in sensor interfaces or audio circuits.
  • Voltage Comparators: Comparing voltage levels in control circuits or threshold detectors.
  • Active Filters: Implementing active filters for signal conditioning.
  • Oscillators: Designing oscillators for generating clock signals.
  • Instrumentation Amplifiers: Amplifying signals in measurement equipment.

Features:

  • High Gain: High open-loop gain for signal amplification.
  • Low Input Bias Current: Low input bias current for accurate signal processing.
  • High Input Impedance: High input impedance to minimize signal loading.
  • Wide Bandwidth: Wide bandwidth for processing signals with high-frequency components.
  • Single or Dual Supply Operation: Operates from a single or dual power supply.
  • Short-Circuit Protection: Protection against short-circuit conditions.

Benefits:

  • Accurate Signal Processing: Provides accurate amplification and conditioning of analog signals.
  • Versatility: Suitable for a wide range of applications due to its flexible characteristics.
  • Reliable Performance: Ensures stable and reliable operation of electronic circuits.

Additional Details:

To obtain specific details on the MC1468G, refer to the NXP Semiconductors documentation or datasheet, which provides detailed specifications, application circuits, and performance characteristics. It is likely available in a variety of package types including DIP and SOIC.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess