EN
  • EN
  • DE

MC145442P

Part No MC145442P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Modem Chip Single 0.3KBd 20-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 983391-MC145442P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145442P CAD Model

Description

The MC145442P is a monolithic silicon gate CMOS integrated circuit manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a universal remote control encoder designed to be used in a wide variety of remote control applications. This chip typically generates a series of pulsed signals that are interpreted by a receiver to control a corresponding device.

Applications

  • Television Remote Controls: Used to encode signals for controlling TVs, including channel selection, volume adjustment, and power on/off.
  • Audio Equipment Remote Controls: Implemented in remote controls for stereos, amplifiers, and other audio devices.
  • DVD Player Remote Controls: Encoding remote control signals for DVD players, enabling functions like play, pause, stop, and chapter selection.
  • Home Automation Systems: Employed in remote control systems for lights, appliances, and other home automation devices.
  • Garage Door Openers: Used to generate the control signals for remotely opening and closing garage doors.

Features

  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Multiple Key Inputs: Supports multiple key inputs for various control functions.
  • Oscillator Circuit: Includes an on-chip oscillator circuit for timing and signal generation.
  • Programmable Output: Offers programmable output options to accommodate different remote control protocols.
  • Low Standby Current: Designed for low standby current to prolong battery life.
  • Versatile Encoding: Can be programmed to encode various types of remote control protocols.

Benefits

  • Low Power Consumption: Extends battery life in remote control devices.
  • Versatile Applications: Suitable for a wide range of remote control applications.
  • Cost-Effective: Provides a cost-effective solution for remote control encoding.
  • Ease of Use: Easy to integrate into remote control designs.
  • Reliable Performance: Offers reliable and consistent performance.

Additional Details

The MC145442P operates over a wide voltage range and provides various configuration options for different remote control protocols. Detailed technical specifications, including operating voltage, oscillator frequency, and output characteristics, are available in the product datasheet. As it is a Freescale/NXP product, relevant documentation may be found on the NXP website.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess