EN
  • EN
  • DE

MC14530BCL

Part No MC14530BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008725-MC14530BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14530BCL CAD Model

Description

The MC14530BCL is an 8-Input Data Selector/Multiplexer manufactured by Freescale Semiconductor (now NXP). This device selects one of eight data inputs based on a 3-bit address input and routes it to a single output. It is commonly used in digital logic circuits for data routing, multiplexing, and signal selection.

Applications:

  • Data routing: Used for routing data from multiple sources to a single destination.
  • Multiplexing: Implements multiplexers for selecting one of several input signals.
  • Signal selection: Selects one of several input signals based on a control signal.
  • Address decoding: Can be used for simple address decoding functions.
  • Logic function generation: Can be used to implement simple logic functions.

Features:

  • 8-input data selector/multiplexer: Selects one of eight data inputs.
  • 3-bit address input: Controls the selection of the data input.
  • Single output: Routes the selected data input to a single output.
  • CMOS logic: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates over a broad range of supply voltages.

Benefits:

  • Versatile application: Suitable for a wide range of data routing and multiplexing tasks.
  • Low power consumption: Reduces power drain in battery-powered devices.
  • Easy to use: Simple operation with a 3-bit address input.
  • Space saving: Integrates multiple data selection functions into a single package.
  • Cost effective: Provides a cost-efficient solution for data routing needs.

Additional Details:

The MC14530BCL 8-input data selector/multiplexer operates by selecting one of the eight data inputs (D0-D7) based on the 3-bit address input (A0-A2). The binary value of the address input determines which data input is routed to the output (Y). For example, if the address input is 000, then data input D0 is routed to the output. If the address input is 111, then data input D7 is routed to the output. The device features CMOS logic, which provides low power consumption and high noise immunity. It is designed to operate over a wide supply voltage range, making it suitable for various applications. The MC14530BCL is commonly used in applications such as data acquisition systems, computer peripherals, and industrial control systems. It is an essential component for implementing data routing and multiplexing functions in a wide range of electronic devices. It’s important to note the device may be considered obsolete, and modern alternatives might be preferred for new designs.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess