EN
  • EN
  • DE

MC14433L

Part No MC14433L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076819-MC14433L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14433L CAD Model

Description

The MC14433L is a 3 1/2 digit A/D converter subsystem manufactured by Freescale Semiconductor (NXP). This IC is designed to provide a low-cost, accurate, and versatile solution for digital measurement applications. It integrates most of the necessary components for an analog-to-digital conversion system, making it easier to implement in various electronic devices.

Applications

  • Digital voltmeters
  • Digital panel meters
  • Thermometers
  • Scales and weighing systems
  • Process control instrumentation
  • Battery chargers

Features

  • 3 1/2 digit resolution, offering a display range of ±1999 counts.
  • Single +5V power supply operation, simplifying power requirements.
  • Low power consumption, making it suitable for battery-operated devices.
  • On-chip system clock, reducing the need for external clock components.
  • Auto-zero and auto-polarity, ensuring accurate measurements.
  • BCD outputs for easy interface to display devices.
  • Overrange indication.

Benefits

  • High accuracy and resolution for precise measurements.
  • Simple to use with minimal external components required.
  • Cost-effective solution for digital measurement applications.
  • Suitable for portable and battery-powered devices due to low power consumption.
  • Easy interface to a variety of display technologies.
  • Reliable performance with auto-zero and auto-polarity features.

The MC14433L operates with a single +5V power supply, which simplifies the power supply design. Its low power consumption makes it suitable for portable and battery-operated devices. The device has an on-chip system clock, which eliminates the need for external timing components. It has auto-zero and auto-polarity functions, which ensure accurate measurements by compensating for offset and polarity errors. The BCD outputs allow for easy interface to display devices, such as LED or LCD displays. The overrange indication feature alerts the user when the input signal exceeds the measurement range.

This A/D converter is typically available in a 24-pin DIP (Dual In-line Package). External components such as resistors and capacitors are required to configure the integration time and reference voltage. The reference voltage determines the full-scale range of the converter.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess