EN
  • EN
  • DE

MC14068BCL

Part No MC14068BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011724-MC14068BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14068BCL CAD Model

Description

The MC14068BCL is an 8-input NAND gate manufactured by Freescale Semiconductor (now NXP). It's part of the 14000 series of CMOS logic gates, known for their low power consumption and versatility. This particular gate outputs a low signal only when all eight inputs are high. It operates within a specified voltage range and is commonly used in digital logic circuits for implementing complex functions through combinations with other gates.

Applications:

  • Logic circuits: Used in digital systems for implementing NAND logic operations.
  • Control systems: Employed in control circuits for signal processing and decision-making.
  • Data processing: Integrated into data processing systems for logical operations on multiple input signals.
  • Alarm systems: Can be found in alarm circuits for monitoring multiple sensors and triggering alarms.
  • Security systems: Used in security systems where multiple conditions must be met to activate a function.

Features:

  • 8-Input NAND Gate: Performs the logical NAND operation on eight input signals.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates across a range of supply voltages.
  • High Fan-Out Capability: Can drive multiple logic inputs.
  • Standard Logic Levels: Compatible with standard CMOS logic levels.

Benefits:

  • Low Power Consumption: Minimizes power usage in battery-powered or energy-efficient applications.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Versatile Logic Function: NAND gate is a universal gate, allowing implementation of any logic function.
  • Easy Integration: Compatible with other CMOS logic devices for seamless integration.
  • Cost-Effective: Affordable solution for implementing logic functions in various applications.

Additional Details:

The MC14068BCL operates within a supply voltage range typically between 3V and 15V, but the exact range should be verified in the datasheet. Its low quiescent current contributes to its low power consumption. The output can drive a significant number of similar logic inputs, referred to as its fan-out capability. It is available in a standard DIP (Dual In-line Package), making it easy to prototype and integrate into existing circuits. Its operating temperature range typically spans from -40°C to +85°C, suitable for many industrial and commercial applications. Always consult the specific datasheet from NXP for detailed specifications and application notes.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1449 $66.4347
6+ $18.1702 $109.0212
9+ $17.6024 $158.4216
12+ $17.0346 $204.4152
16+ $16.4668 $263.4688
21+ $14.7633 $310.0293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess