EN
  • EN
  • DE

MC13156DWR2

Part No MC13156DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974418-MC13156DWR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13156DWR2 CAD Model

Description

The MC13156DWR2 is a low-power, single-chip transceiver manufactured by NXP Semiconductors (formerly Freescale). It is designed for short-range wireless communication in the 315/434/868/915 MHz ISM (Industrial, Scientific, and Medical) frequency bands. This transceiver is commonly used in applications requiring low power consumption and reliable wireless connectivity, such as remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and home automation.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in car key fobs for remote locking, unlocking, and starting.
  • Tire Pressure Monitoring Systems (TPMS): Integrated into TPMS sensors to transmit tire pressure and temperature data.
  • Home Automation: Employed in home automation devices for wireless control of lighting, appliances, and security systems.
  • Wireless Sensor Networks (WSN): Utilized in WSN nodes for data collection and transmission.
  • Alarm Systems: Used in wireless alarm systems for intrusion detection and alerting.

Features

  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Multiple Frequency Bands: Supports multiple ISM frequency bands (315/434/868/915 MHz).
  • High Sensitivity: Offers high receiver sensitivity for reliable communication over long distances.
  • Programmable Output Power: Allows for adjustment of transmit power to optimize range and power consumption.
  • FSK/ASK Modulation: Supports both Frequency Shift Keying (FSK) and Amplitude Shift Keying (ASK) modulation schemes.

Benefits

  • Extended Battery Life: Low power consumption enables long battery life in wireless devices.
  • Flexible Frequency Operation: Support for multiple frequency bands allows for use in various regions.
  • Reliable Communication: High sensitivity ensures reliable communication even in noisy environments.
  • Optimized Power and Range: Programmable output power allows for optimization of range and power consumption.
  • Versatile Modulation Options: Support for FSK and ASK modulation provides flexibility in communication protocols.

Additional Details

The MC13156DWR2 transceiver typically includes features such as a crystal oscillator, a power amplifier (PA), a low-noise amplifier (LNA), and a modem for data modulation and demodulation. It is designed to interface with a microcontroller for control and data processing.

Typical Specifications (consult datasheet for precise values):

  • Frequency Range: 315/434/868/915 MHz
  • Output Power: [Value] dBm
  • Receiver Sensitivity: [Value] dBm
  • Supply Voltage: [Value] V
  • Data Rate: [Value] kbps

The MC13156DWR2 is a versatile and reliable transceiver that offers low power consumption and high performance for a wide range of wireless communication applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess