EN
  • EN
  • DE

MC10H109LDS

Part No MC10H109LDS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076631-MC10H109LDS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10H109LDS CAD Model

Description

The MC10H109LDS is a Dual 4-5 Input OR/NOR Gate manufactured by Freescale Semiconductor (NXP), belonging to the MECL 10H logic family. This device integrates two independent OR/NOR gate circuits, offering flexibility in implementing various logic functions within digital systems. The 'LDS' suffix typically denotes a specific package type.

Applications

  • Data Multiplexing and Routing
  • Address Decoding in Memory Systems
  • Control Signal Generation
  • Priority Encoding Logic
  • High-Speed Computing

Features

  • Dual OR/NOR Gate: Contains two independent OR/NOR gate circuits in a single package, maximizing board space efficiency.
  • Multiple Inputs: Each gate can accommodate either 4 or 5 inputs, providing design versatility.
  • MECL 10H Family: Part of the MECL 10H series, known for its high-speed switching capabilities compared to standard TTL logic.
  • Complementary Outputs: Each gate provides both OR and NOR outputs, enabling flexible logic implementation.
  • High Fanout Capability: Drives multiple loads without significant degradation in performance.
  • Package Type: The 'LDS' suffix signifies a specific package type (consult datasheet).

Benefits

  • Reduced Component Count: The dual gate configuration minimizes the number of ICs required for implementing logic functions, saving board space and cost.
  • Increased Design Flexibility: The OR/NOR functionality and multiple inputs provide designers with a versatile building block for various logic applications.
  • Improved System Speed: High switching speeds enable faster system performance, crucial for high-speed data processing and communication systems.
  • Simplified Circuit Design: Using a single IC to implement multiple OR/NOR gates streamlines circuit design and layout.

Additional Details

The MC10H109LDS is designed to operate within the standard MECL 10H voltage range. The availability of both OR and NOR outputs from each gate eliminates the need for external inverters in many applications. The propagation delay, power dissipation, and input/output voltage levels are crucial parameters detailed in the datasheet.

Important Note: Consult the manufacturer's datasheet for detailed specifications, including the precise package dimensions, pinout configuration, electrical characteristics, and recommended operating conditions. The datasheet is the definitive source for all technical information pertaining to this device.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess