EN
  • EN
  • DE

M9S8LL16C4M60K

Part No M9S8LL16C4M60K
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829408-M9S8LL16C4M60K
Ultra Librarian 3D Model Ultra Librarian M9S8LL16C4M60K CAD Model

Description

The M9S8LL16C4M60K is a microcontroller unit (MCU) from the Freescale Semiconductor - NXP S08 family. It's designed for embedded applications requiring a balance of performance, low power consumption, and integrated peripherals. This MCU is commonly utilized in various industrial and consumer electronics.

Applications:

  • Industrial Control Systems: Used for controlling motors, sensors, and actuators in industrial machinery.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices.
  • Automotive Applications: Suitable for basic automotive control functions.
  • Medical Devices: Can be found in portable medical equipment.
  • Data Logging: Used in systems that require data acquisition and storage.

Features:

  • S08 Core: Based on the Freescale S08 central processing unit (CPU) core, providing efficient instruction execution.
  • Flash Memory: 16KB of on-chip flash memory for program storage.
  • RAM: Includes internal random-access memory (RAM) for data storage during operation.
  • Clock Speed: Operates at a clock speed of up to 60 MHz.
  • Timers: Equipped with multiple timers/counters for timing control and event management.
  • Serial Communication Interfaces: Features serial communication interfaces such as UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital I/O: General-purpose digital input/output (GPIO) pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the device from operating at voltages below the specified minimum.
  • Watchdog Timer (WDT): An independent watchdog timer for detecting and recovering from software failures.

Benefits:

  • Cost-Effective: Offers a balance of features and performance at a competitive price point.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Ease of Use: The S08 core is relatively easy to program and debug, making it suitable for a wide range of developers.
  • Robust Performance: Provides reliable performance in demanding embedded applications.

Additional Details:

The M9S8LL16C4M60K operates within a specific voltage range, typically 2.7V to 5.5V. It is available in various package options, including QFN and SOIC. Specific temperature ratings and detailed electrical characteristics can be found in the device datasheet provided by NXP. This MCU also includes interrupt handling capabilities and various power-saving modes to optimize energy consumption. The programming of this MCU is usually accomplished through a JTAG interface or a background debug mode (BDM).

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess