EN
  • EN
  • DE

M910HN

Part No M910HN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074531-M910HN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M910HN CAD Model

Description

The M910HN, manufactured by Freescale Semiconductor - NXP, is a microcontroller unit (MCU) designed for a variety of embedded applications. This MCU is part of Freescale's broader portfolio of solutions aimed at providing efficient and reliable processing capabilities for automotive, industrial, and consumer electronics sectors. It's engineered to deliver robust performance and integrates a range of peripherals to facilitate complex system designs.

Applications

  • Automotive control systems (e.g., engine management, body control, chassis control)
  • Industrial automation (e.g., motor control, programmable logic controllers (PLCs), sensor interfaces)
  • Consumer electronics (e.g., home appliances, smart devices, wearables)
  • Medical devices (e.g., monitoring equipment, diagnostic tools)
  • Networking equipment (e.g., routers, switches)

Features

  • High-performance processing core: Likely based on ARM Cortex-M or similar architecture, providing efficient instruction execution.
  • Integrated memory: Includes Flash memory for program storage and SRAM for data storage, optimizing performance and reducing external component count.
  • Rich set of peripherals: Features UART, SPI, I2C, ADC, DAC, timers, and PWM channels for versatile interfacing with external devices.
  • Low-power operation: Designed for energy-efficient applications, with various power-saving modes to minimize current consumption.
  • Robust security features: Incorporates security mechanisms like cryptographic accelerators and memory protection units (MPUs) to ensure data integrity and system security.
  • Integrated CAN/LIN controllers: Supports automotive communication standards for seamless integration into vehicle networks.
  • Real-time clock (RTC): Provides accurate timekeeping capabilities, essential for event scheduling and data logging.

Benefits

  • Enhanced performance: Delivers high processing power for demanding applications, ensuring responsiveness and real-time control.
  • Reduced system cost: Integrates essential peripherals and memory, minimizing the need for external components and lowering overall system cost.
  • Increased design flexibility: Offers a wide range of configurable options and interfaces, providing flexibility in system design and integration.
  • Improved energy efficiency: Enables energy-efficient operation, extending battery life in portable devices and reducing power consumption in stationary applications.
  • Enhanced security: Protects against unauthorized access and data breaches, ensuring the security and integrity of the system.
  • Simplified development: Supported by comprehensive development tools and software libraries, facilitating rapid prototyping and deployment.
  • Reliable operation: Designed for robust performance in harsh environments, ensuring reliable operation in demanding applications.

Additional Details

The M910HN is typically packaged in a QFP or BGA package for easy mounting on PCBs. Its operating voltage range is commonly between 3.0V and 5.5V, making it compatible with various power supplies. It adheres to industry-standard safety and quality certifications. Detailed technical specifications, including clock frequency, memory size, and peripheral details, can be found in the product datasheet provided by NXP.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess