EN
  • EN
  • DE

JX2N2222A

Part No JX2N2222A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Trans MOSFET N-CH 400V 14A 3-Pin(3+Tab) TO-254
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023970-JX2N2222A
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JX2N2222A CAD Model

Description

The JX2N2222A, manufactured by Freescale Semiconductor (now NXP), is a widely used NPN bipolar junction transistor (BJT). Known for its versatility and reliability, it's commonly found in various amplification and switching applications in both hobbyist and professional electronic circuits.

Applications:

  • Low-power amplifiers: Used in small signal amplification stages in audio amplifiers, preamplifiers, and instrumentation amplifiers.
  • Switching circuits: Employed as a switch for controlling low-current loads such as LEDs, relays, and small motors.
  • Oscillators: Utilized in oscillator circuits for generating various waveforms.
  • Driver circuits: Used as a driver transistor to provide sufficient current to control larger transistors or other high-power devices.
  • General-purpose amplification and switching: Suitable for a wide range of general-purpose applications requiring NPN transistor functionality.

Features:

  • NPN Bipolar Junction Transistor: Standard NPN transistor configuration for amplification and switching.
  • High Current Gain (hFE): Offers substantial current gain, allowing for efficient amplification.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching performance.
  • Fast Switching Speed: Suitable for applications requiring rapid switching.
  • TO-92 Package: Comes in a compact and easily mountable TO-92 package.

Benefits:

  • Versatile Application: Suitable for a broad range of amplification and switching tasks.
  • Reliable Performance: Well-established transistor with a history of reliable operation.
  • Cost-Effective: Affordable and readily available.
  • Easy to Use: Simple to incorporate into electronic circuits due to the standard TO-92 package.
  • Wide Availability: Widely stocked by distributors, ensuring easy access.

Technical Specifications: The JX2N2222A typically has a VCEO (Collector-Emitter Voltage) rating of 40V, a collector current (IC) rating of 600mA, and a power dissipation (PD) rating of 625mW. Refer to the NXP datasheet for precise specifications, including hFE values at different collector currents and operating temperatures.

You May Also Be Interested in

KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess