EN
  • EN
  • DE

IN5231B

Part No IN5231B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065118-IN5231B
Categories OEM Parts(F-I)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN5231B CAD Model

Description

The IN5231B is a Zener diode manufactured by Freescale Semiconductor, now NXP Semiconductors. It is designed to provide a stable reference voltage for voltage regulation, overvoltage protection, and various other applications in electronic circuits. Known for its reliability and consistent performance, the IN5231B ensures efficient and safe operation of electronic devices.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable and constant output voltage.
  • Overvoltage Protection: Employed to protect sensitive electronic components from voltage spikes and transient surges.
  • Clipping Circuits: Utilized in clipping circuits to limit voltage levels and prevent signal distortion.
  • Reference Voltage Source: Functions as a reference voltage source in measurement and control circuits.
  • Instrumentation: Integrated into instrumentation equipment for precise voltage control and stabilization.

Features:

  • Precise Zener Voltage: Offers a precise and stable Zener voltage for accurate voltage regulation.
  • Low Dynamic Impedance: Features low dynamic impedance, ensuring stable performance under varying load conditions.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Glass Passivated Die Construction: Utilizes a glass passivated die construction for enhanced stability and performance.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.

Benefits:

  • Stable Voltage Regulation: Provides a stable and accurate voltage, improving the performance and lifespan of electronic devices.
  • Effective Overvoltage Protection: Protects against voltage spikes and surges, preventing damage to sensitive components.
  • Consistent Performance: Ensures reliable and consistent performance under a variety of operating conditions.
  • Easy Integration: Small form factor and easy-to-solder leads facilitate straightforward integration into circuit designs.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and protection in electronic circuits.

Additional Details:

The IN5231B has a Zener voltage of approximately 5.1 volts with a tolerance of ±5%. It is designed to operate over a wide temperature range, making it suitable for various environments. The glass passivated die construction enhances the diode’s stability and resistance to environmental factors. It is compliant with industry standards for performance and safety. This Zener diode is a reliable and efficient component for voltage regulation and protection in diverse electronic applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess