EN
  • EN
  • DE

54HC4040/BEAJC

Part No 54HC4040/BEAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039248-54HC4040/BEAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54HC4040/BEAJC CAD Model

Description

The 54HC4040/BEAJC, manufactured by Freescale Semiconductor - NXP, is a 12-stage binary ripple counter. This high-speed CMOS device is commonly used for frequency division, timing, and control applications. The counter advances on the negative transition of the clock input. A HIGH level on the reset input forces all outputs LOW, independently of the clock input.

Applications:

  • Frequency division: Dividing a clock frequency to generate lower frequencies.
  • Timing circuits: Creating precise timing intervals for various control systems.
  • Control systems: Implementing sequential control logic in industrial and consumer electronics.
  • Digital clocks: Creating timekeeping circuits for digital clocks and watches.
  • Event counters: Counting events or pulses in digital systems.

Features:

  • 12-stage binary counter: Provides 12 binary outputs, representing 2^12 states.
  • High-speed CMOS: Offers fast switching speeds with low power consumption.
  • Ripple counter: Outputs change sequentially, one after another.
  • Asynchronous reset: Reset input forces all outputs LOW, independent of the clock.
  • Wide operating voltage: Operates over a wide voltage range, typically 2V to 6V.
  • Standard logic levels: Compatible with standard CMOS logic levels.

Benefits:

  • Versatile frequency division: Suitable for generating a wide range of frequencies.
  • Precise timing control: Provides accurate timing intervals for critical applications.
  • Low power consumption: Extends battery life in portable devices.
  • Simple design integration: Easy to integrate into existing digital systems.
  • Reliable operation: Ensures stable and reliable performance in various environments.

The 54HC4040/BEAJC is a versatile and reliable counter suitable for a wide range of applications. Its high-speed operation, low power consumption, and asynchronous reset feature make it an ideal choice for demanding digital systems. It comes in various package types, including DIP and SOIC.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess