EN
  • EN
  • DE
  • IT

54F125/BCAJC

Part No 54F125/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202771-54F125/BCAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F125/BCAJC CAD Model

Description

The 54F125/BCAJC is a high-speed quad buffer gate from Freescale Semiconductor (now NXP). It is part of the 54F family of advanced Schottky TTL logic devices, offering high performance and low power consumption. This buffer gate is designed to provide non-inverting amplification of digital signals.

Applications

  • Memory address drivers
  • Clock drivers
  • Line drivers
  • Data bus transceivers
  • Logic buffering
  • Signal isolation
  • Digital systems

Features

  • Quad buffer gate configuration
  • Non-inverting output
  • High output drive capability
  • Fast propagation delay: 4.5 ns (typical)
  • Low power consumption
  • TTL compatible inputs and outputs
  • Wide operating voltage range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package: DIP or SOIC

Benefits

  • High-Speed Operation: Provides fast signal propagation for demanding applications.
  • High Output Drive: Capable of driving multiple loads without signal degradation.
  • TTL Compatibility: Interfaces seamlessly with other TTL logic devices.
  • Wide Temperature Range: Operates reliably in extreme environmental conditions.
  • Low Power Consumption: Minimizes power dissipation in system designs.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

Technical Specifications

The 54F125/BCAJC is typically available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. It requires a stable power supply voltage for proper operation. The input and output pins are designed to be robust against electrostatic discharge (ESD). It is important to use proper decoupling capacitors to minimize noise on the power supply lines. The device's switching characteristics are optimized for high-speed performance. This buffer gate is a fundamental building block in many digital electronic circuits.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess