EN
  • EN
  • DE

2N6346

Part No 2N6346
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036417-2N6346
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N6346 CAD Model

Description

The 2N6346 is a silicon controlled rectifier (SCR) designed for a wide range of applications requiring high voltage and current handling capabilities. Manufactured by Freescale Semiconductor - NXP, this SCR is commonly used in power control circuits, motor control, and phase control applications.

Applications:

  • Motor Speed Control: Regulating the speed of AC and DC motors in industrial equipment and appliances.
  • Phase Control: Controlling the power delivered to resistive loads such as heaters and lighting systems.
  • Solid-State Relays: Switching high-current loads in industrial control systems.
  • Voltage Regulators: Maintaining a stable output voltage in power supplies.
  • Crowbar Circuits: Protecting sensitive electronic circuits from overvoltage conditions.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels, typically up to 400V or more, depending on the specific variant.
  • High Current Handling: Capable of handling significant current loads, usually in the range of several amperes.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the SCR into conduction.
  • Low Holding Current: Maintains conduction with a low holding current.
  • Fast Turn-On Time: Switches quickly from the off state to the on state.

Benefits:

  • Efficient Power Control: Provides efficient and reliable control of AC power.
  • Robust Performance: Operates reliably under harsh environmental conditions.
  • Compact Size: Offers a compact solution for high-power switching applications.
  • Long Lifespan: Provides a long operating life with minimal maintenance.
  • Overvoltage Protection: Can be used to protect circuits from overvoltage conditions.

Additional Details:

The 2N6346 is typically packaged in a TO-220 or similar through-hole package. It requires a heat sink for proper thermal management when handling high current loads. The gate trigger voltage and current requirements are specified in the datasheet and must be considered when designing the control circuitry.

Note: Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess