EN
  • EN
  • DE

1812SMS-47NJLC

Part No 1812SMS-47NJLC
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Description RF Power Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1121517-1812SMS-47NJLC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812SMS-47NJLC CAD Model

Description

The 1812SMS-47NJLC is a surface mount inductor manufactured by Freescale Semiconductor - NXP. It is designed for various high-frequency applications requiring a small form factor and reliable performance. This inductor is part of the 1812SMS series, known for its robust construction and stable electrical characteristics.

Applications

  • RF Filters
  • Impedance Matching Circuits
  • Wireless Communication Devices
  • High-Frequency Oscillators
  • Broadband Amplifiers

Features

  • Small 1812 Surface Mount Package
  • High Self-Resonant Frequency
  • Excellent Q Factor
  • Precise Inductance Value (47nH)
  • RoHS Compliant

Benefits

  • Miniaturization: The small size allows for compact circuit designs, which is crucial in portable and space-constrained applications.
  • Improved Signal Integrity: High Q factor minimizes signal loss and enhances signal clarity in RF circuits.
  • Stable Performance: Reliable inductance value ensures consistent circuit operation across varying conditions.
  • Reduced EMI: Designed to minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The 1812SMS-47NJLC features a nominal inductance of 47nH. The self-resonant frequency (SRF) is typically in the hundreds of MHz. The Q factor is optimized for performance within the specified frequency range. It is designed for automated pick and place assembly. Operating temperature ranges from -40°C to +85°C.

This inductor is commonly used in RF front-end modules, where precise impedance matching and filtering are critical. Its small size and robust performance make it suitable for a wide range of wireless applications, including mobile phones, GPS devices, and WLAN systems. The 1812SMS-47NJLC provides a reliable and efficient solution for high-frequency inductor requirements.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5885 $50.0225
210+ $0.4829 $101.4090
325+ $0.4678 $152.0350
445+ $0.4527 $201.4515
575+ $0.4376 $251.6200
765+ $0.3923 $300.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,982 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess