The SFBR-5237Z is a small form-factor pluggable (SFP) transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. It is designed for high-speed data communication over fiber optic cables. These modules are commonly used in networking equipment to provide connectivity to various network media. The SFBR-5237Z specifically supports Gigabit Ethernet applications.
Applications:
- Gigabit Ethernet switches and routers
- Fiber optic network interfaces
- Data centers
- Storage area networks (SANs)
- Telecommunication equipment
Features:
- SFP (Small Form-factor Pluggable) package
- 1.25 Gbps data rate
- 850nm VCSEL laser
- Multi-mode fiber (MMF) support
- Hot-pluggable
- Digital Diagnostic Monitoring (DDM)
Benefits:
- Enables high-speed data communication over fiber optic cables
- Provides flexible and scalable network connectivity
- Reduces network downtime with hot-pluggable functionality
- Facilitates easy installation and maintenance
- Offers real-time monitoring of transceiver performance with DDM
Technical Specifications:
The SFBR-5237Z operates at a wavelength of 850nm and supports a data rate of 1.25 Gbps. It is designed for use with multi-mode fiber optic cables. The module features a duplex LC connector. The maximum reach is typically 550 meters over OM2 fiber. It operates on a 3.3V power supply. Full specifications, including optical power budget and sensitivity, are available in the Foxconn product datasheet.
Important Note: Always consult the Foxconn datasheet for the most accurate and up-to-date specifications, compatibility information, and application guidelines before using this transceiver module in any network infrastructure.