EN
  • EN
  • DE

HC11037-K0

Part No HC11037-K0
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134565-HC11037-K0
Categories Custom Parts
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC11037-K0 CAD Model

Description

The HC11037-K0 is a high-performance optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. This module is designed for short-reach data communication and interconnect applications, utilizing advanced optical technology to deliver reliable and high-speed data transmission. As a custom part, it’s tailored to specific needs, often found in high-density environments where minimizing space and maximizing bandwidth are critical.

Applications

  • Data centers: For inter-rack and intra-rack connections, facilitating high-speed data transfer between servers and storage devices.
  • High-Performance Computing (HPC): Enabling fast communication between processing units in supercomputers and other high-end computing systems.
  • Telecommunications: In optical transport networks, supporting high-bandwidth connections between network elements.
  • Enterprise networking: Providing high-speed links between switches, routers, and other networking equipment.
  • Custom optical interconnect solutions: Tailored for specific applications requiring unique performance characteristics.

Features

  • High bandwidth: Supports data rates suitable for demanding applications.
  • Compact form factor: Designed for high-density installations, maximizing space utilization.
  • Low power consumption: Minimizes energy usage, reducing operational costs and heat generation.
  • Reliable performance: Ensures consistent and stable data transmission.
  • Customizable: Tailored to meet specific application requirements.

Benefits

  • Increased data throughput: Enables faster data transfer rates, improving overall system performance.
  • Reduced latency: Minimizes delays in data transmission, crucial for real-time applications.
  • Improved energy efficiency: Low power consumption reduces operational expenses and environmental impact.
  • Enhanced system reliability: Stable and consistent performance ensures minimal downtime.
  • Flexibility: Customization options allow for adaptation to diverse application needs.

The HC11037-K0 typically utilizes a multi-mode or single-mode fiber optic connection, depending on the specific requirements of the application. It complies with industry standards for optical transceivers, ensuring interoperability with other networking equipment. Further technical specifications such as precise data rates, operating temperature range, and connector types will depend on the specific custom configuration requested from Foxconn. This module is an integral component in modern high-speed data communication systems.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Fuji Electric
Lowest to $8.1612
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess