The AS0A426-E6RN-7F is a high-performance optical transceiver manufactured by Foxconn Optical Interconnect Technology, Inc. Designed for demanding data communication applications, this transceiver module enables reliable and high-speed data transmission over fiber optic cables. It adheres to industry standards, ensuring compatibility with a wide range of networking equipment.
Applications
- Data centers and high-performance computing environments
- Telecommunications infrastructure
- Enterprise networking
- Storage area networks (SANs)
- High-speed interconnects in servers and switches
Features
- High-speed data transmission capabilities, supporting data rates up to 100Gbps or more
- Low power consumption for energy efficiency
- Compact form factor for high port density
- Hot-pluggable design for easy installation and removal
- Digital diagnostics monitoring (DDM) for real-time performance monitoring
- Compliant with industry standards such as QSFP28 or similar form factors
- Reliable performance in harsh environments
Benefits
- Enables high-bandwidth connectivity for demanding applications
- Reduces energy costs with its low power consumption design
- Maximizes port density in networking equipment
- Simplifies installation and maintenance with its hot-pluggable design
- Provides real-time performance monitoring for proactive troubleshooting
- Ensures compatibility with a wide range of networking equipment due to its compliance with industry standards
- Offers reliable performance in challenging environments
Additional Details
The AS0A426-E6RN-7F optical transceiver typically utilizes a multi-mode or single-mode fiber optic cable, depending on the specific application and distance requirements. It incorporates advanced optical components and signal processing techniques to ensure high signal integrity and low bit error rates. The digital diagnostics monitoring (DDM) feature provides critical information about the transceiver's performance, including optical power levels, temperature, and supply voltage. This allows network administrators to proactively identify and address potential issues before they impact network performance. The module is designed for easy integration into existing networking infrastructure, supporting seamless upgrades to higher bandwidth connectivity.