Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Fox Electronics
Series HC49SLF
Package Bulk
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/US
Dimension 0.447" L x 0.183" W (11.35mm x 4.65mm)
Height - Seated (Max) 0.142" (3.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1314885-FC4STCBMF16.0
Ultra Librarian 3D Model Ultra Librarian FC4STCBMF16.0 CAD Model

Description

The Fox Electronics HC49SLF series MHz Crystal is a through-hole mounting type with a frequency of 16 MHz.

  • Mounting Type: Through-hole
  • Frequency: 16 MHz
  • Frequency Tolerance: ±30ppm
  • Frequency Stability: ±50ppm
  • ESR (Equivalent Series Resistance): 40 Ohms
  • Load Capacitance: 20pF
  • Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
  • Seated Height: 0.142" (3.60mm)
  • Operating Temperature Range: -20°C to 70°C

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 22.5792M-TJHPA0
Seiko Epson Corporation
SG-8101CG 83.333333M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 83.333333M-TBGSA0
Seiko Epson Corporation
XTAL OSC XO 41.6250MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 41.6250M-TJHSA0
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Need more? Email Us
ECAD model for DSC1001DL2-027.0000T
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0
Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
CTS-Frequency Controls
XTAL OSC XO 24.0000MHZ HCMOS TTL / 24 MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for CA50C2403IMT
Seiko Epson Corporation
SG-8101CA 12.0000M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 12.0000M-TCHPA0
Seiko Epson Corporation
SG-8101CG 50.3267M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3267M-TCHPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention