EN
  • EN
  • DE

2SC1815M

Part No 2SC1815M
Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Catalog Hard To Find
Description Silicon NPN transistor in a SOT-23 Plastic Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Foshan Blue Rocket Electronics Co.,Ltd.
Win Source Part Number 1125142-2SC1815M
Manufacturer Homepage www.fsbrec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1815M CAD Model

Description

The 2SC1815M is a general-purpose NPN silicon transistor manufactured by Foshan Blue Rocket Electronics Co., Ltd. It is commonly used for amplification and switching applications in a variety of electronic circuits. The transistor is known for its low noise characteristics, making it suitable for audio preamplifiers and other sensitive circuits. Its wide operating voltage range and good current gain also make it a versatile choice for general-purpose applications.

Applications:

  • Audio Preamplifiers
  • Low-Noise Amplifiers
  • Switching Circuits
  • General-Purpose Amplification
  • Signal Processing Circuits

Features:

  • Low Noise Figure
  • High Current Gain (hFE)
  • Wide Operating Voltage Range
  • High Transition Frequency (fT)
  • Small Signal Amplifier
  • NPN Silicon Transistor

Benefits:

  • Low Noise Amplification: Minimizes noise in sensitive circuits, resulting in cleaner signal amplification.
  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Easy to Use: Simple characteristics make it easy to integrate into various circuits.
  • Reliable Performance: Silicon construction ensures consistent and reliable operation.
  • Cost-Effective: Generally available at a reasonable price point.

Additional Details:

Key parameters for the 2SC1815M include the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), DC current gain (hFE), and transition frequency (fT). These parameters will vary depending on the specific grade or bin of the transistor. The 'M' suffix may indicate a specific gain range or package type. Consult the Foshan Blue Rocket Electronics Co., Ltd. datasheet for detailed specifications, including absolute maximum ratings and typical performance characteristics. Proper biasing is crucial to ensure optimal performance and minimize distortion. The small size of the transistor allows for integration into compact circuit designs. Always refer to the manufacturer's datasheet for complete details and application notes.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6,850+ $0.0085 $58.2250
14,495+ $0.0080 $115.9600
22,730+ $0.0076 $172.7480
32,260+ $0.0072 $232.2720
42,375+ $0.0069 $292.3875
52,635+ $0.0066 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 6850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess