EN
  • EN
  • DE

O12832A-GW-TW3

Part No O12832A-GW-TW3
Manufacturer Focus LCDs
Catalog Display Modules - LCD, OLED, Graphic
Description 128X32 WHITE GRAPHIC OLED / Non-Touch Graphic LCD Display Module Passive White OLED - Passive Matrix I²C 0.9" (22.86mm) 128 x 32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED, Graphic
Mfr Focus LCDs
Package Box
Display Type OLED - Passive Matrix
Display Mode Passive
Touchscreen Non-Touch
Diagonal Screen Size 0.9" (22.86mm)
Viewing Area 22.38mm W x 5.58mm H
Backlight Without Backlight
Dot Pixels 128 x 32
Interface I2C
Controller Type SSD1306
Graphics Color White
Dot Size 0.16mm W x 0.16mm H
Dot Pitch 0.18mm W x 0.18mm H
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1337861-O12832A-GW-TW3
Ultra Librarian 3D Model Ultra Librarian O12832A-GW-TW3 CAD Model

Description

The 1337861-O12832A-GW-TW3 is an OLED passive matrix display type optoelectronics product manufactured by Focus LCDs.

  • Interface: I2C
  • Controller Type: SSD1306
  • Display Mode: Passive
  • Viewing Area: 22.38mm W x 5.58mm H
  • Backlight: No
  • Diagonal Screen Size: 0.9 inches (22.86mm)
  • Dot Pixels: 128 x 32
  • Graphics Color: White
  • Dot Pitch: 0.18mm W x 0.18mm H
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8531.20.0020
  • Package: Box
  • Standard Package: 1

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 6.75\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us
WINSTAR Display Co., Ltd.
128X128 1.5\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
7\
Need more? Email Us
WINSTAR Display Co., Ltd.
240X320 2.0\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.54\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess