EN
  • EN
  • DE

FP6381WDCTR

Part No FP6381WDCTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823482-FP6381WDCTR
Ultra Librarian 3D Model Ultra Librarian FP6381WDCTR CAD Model

Description

The FP6381WDCTR is a highly integrated power management IC (PMIC) from FITIPOWER, designed to efficiently manage power distribution in a variety of electronic devices. This device is commonly used in applications that require multiple voltage rails and precise power control. It features a synchronous buck converter and multiple LDO (low-dropout) regulators, providing a comprehensive power solution in a single chip.

Applications:

  • Set-Top Boxes: Powering various components within set-top boxes, including the processor, memory, and peripherals.
  • Networking Equipment: Supplying power to routers, switches, and other networking devices.
  • LCD TVs: Providing regulated power to different sections of LCD TVs.
  • Industrial Control Systems: Used in industrial control equipment requiring stable and efficient power.
  • Portable Media Players: Power management for portable media players with multiple power requirements.

Features:

  • Synchronous Buck Converter: High-efficiency synchronous buck converter for core voltage regulation.
  • Multiple LDO Regulators: Integrated LDO regulators for powering peripheral devices and sensitive analog circuitry.
  • Adjustable Output Voltages: Output voltages can be adjusted using external resistors for flexibility.
  • Over-Current Protection (OCP): Protection against excessive current draw on all output rails.
  • Over-Voltage Protection (OVP): Prevents damage from over-voltage conditions.
  • Thermal Shutdown Protection: Thermal shutdown feature to prevent overheating.
  • Enable/Disable Control: Individual enable/disable control for each output rail for power sequencing.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • High Efficiency: Synchronous buck converter and efficient LDOs contribute to high overall efficiency.
  • Reduced Component Count: Integration of multiple power management functions reduces the number of external components.
  • Improved System Reliability: Comprehensive protection features enhance system reliability.
  • Flexible Power Sequencing: Individual enable/disable control allows for optimized power sequencing.
  • Smaller Board Size: Compact package saves valuable board space.

Additional Details:

The FP6381WDCTR requires a few external components for proper operation, including input and output capacitors, inductors, and feedback resistors. The specific values of these components depend on the desired output voltages and load currents. The device operates at a fixed switching frequency to minimize noise and optimize efficiency. Detailed information regarding the device's specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess