EN
  • EN
  • DE

FP6142-18S5PTR

Part No FP6142-18S5PTR
Manufacturer FITIPOWER
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FITIPOWER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823455-FP6142-18S5PTR
Ultra Librarian 3D Model Ultra Librarian FP6142-18S5PTR CAD Model

Description

The FITIPOWER FP6142-18S5PTR is a power management integrated circuit (PMIC) designed for a variety of applications requiring efficient power conversion and regulation. This device is a switching regulator that steps down voltage levels efficiently and reliably. It integrates essential features for power management, making it suitable for various electronic devices and systems.

Applications

  • Portable power devices
  • Battery-powered equipment
  • Point-of-load (POL) regulators
  • Embedded systems
  • Industrial control systems

Features

  • High efficiency DC-DC conversion
  • Wide input voltage range
  • Adjustable output voltage
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Short-circuit protection (SCP)
  • Integrated power MOSFETs
  • Small form factor package

Benefits

  • Efficient power conversion minimizes energy loss and maximizes battery life.
  • Robust protection features ensure reliable operation and prevent damage to the device and connected circuitry.
  • Compact size allows for integration into space-constrained applications.
  • Adjustable output voltage provides flexibility to meet diverse power requirements.

Additional Details

The FP6142-18S5PTR typically operates as a synchronous buck converter. It uses integrated MOSFETs to achieve high efficiency. The switching frequency is optimized to balance efficiency and component size. External components like inductors and capacitors are required to complete the power conversion circuit. The over-current and over-temperature protection features are crucial for preventing damage under fault conditions. The part is designed to be compliant with relevant industry standards regarding electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess