EN
  • EN
  • DE

FCLF8522P2BTL

Part No FCLF8522P2BTL
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description 1000BASE-T RoHS Compliant Copper SFP Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Finisar Corporation
Data Rate 1.25Gbps
Applications Ethernet
Operating Supply Voltage 3.3V
Connector Type RJ45
Mounting Pluggable, SFP
Win Source Part Number 1173617-FCLF8522P2BTL
Manufacturer Homepage www.finisar.com/home.php
Family Name FCLF8522P2BTL
Introduction Date July 24, 2009
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCLF8522P2BTL CAD Model

Description

The Finisar Corporation FCLF8522P2BTL is a pluggable SFP module designed for Ethernet applications.

  • Data Rate: 1.25Gbps
  • Operating Supply Voltage: 3.3V
  • Connector Type: RJ45
  • Category: Optoelectronics
  • Popularity: High
  • Supply and Demand Status: Limited
  • Introduction Date: July 24, 2009
  • Family Name: FCLF8522P2BTL

You May Also Be Interested in

Broadcom Limited
Through Hole,Right Angle Fiber Optic Transceiver Modules RoHS
Lowest to $20.0821
Silicon Labs
IC TXRX XFP 10GBPS 32LGA / TX/RX Optical Fiber 11.35Gbps 32-Pin LGA EP Tray
Lowest to $28.5735
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Broadcom Limited
FDDI, Fast Ethernet Transceivers in 2 x 5 Package Style
Lowest to $33.1081
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Broadcom Limited
Need more? Email Us
Finisar Corporation
2 Gigabit RoHS Compliant Long-Wavelength 2x5 Pin SFF Transceiver
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3 LC STD
Need more? Email Us
Broadcom Limited
TXRX FAST ETHERNET POF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess