EN
  • EN
  • DE

DFSP-16-10-DS-PA

Part No DFSP-16-10-DS-PA
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description STOPPER CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1056321-DFSP-16-10-DS-PA
Ultra Librarian 3D Model Ultra Librarian DFSP-16-10-DS-PA CAD Model

Description

Introducing the Festo Corporation's 1056321-DFSP-16-10-DS-PA electronic component, an active product in the industrial automation and controls category, specifically for pneumatics and hydraulics applications.

  • Design: This component is designed to provide efficient actuation and cylinder control.
  • Package: It comes in a bulk package with a standard package of 1 piece.
  • Manufacturer: The Festo Corporation is a reputable manufacturer known for its high-quality products.
  • Benefit: With its advanced features and reliable performance, it is an excellent choice for industrial automation and control systems.

You May Also Be Interested in

Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Belimo
CCV, 3-WAY, SS TRIM, 1/2", CV 1.
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Need more? Email Us
Festo Corporation
SEMI-ROTARY DRIVE
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Honeywell
ACTUATOR DIRECT COUPLED VALVE TY
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3", CV 170
Lowest to $0.1686
Festo Corporation
COMPACT CYLINDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess