EN
  • EN
  • DE

E14/3.5/5/R-3F3

Part No E14/3.5/5/R-3F3
Manufacturer FERYSTER Inductive Components Manufacturer
Catalog END - OF - LIFE
Description Planar E cores and accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FERYSTER Inductive Components Manufacturer
Win Source Part Number 1170513-E14/3.5/5/R-3F3
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian E14/3.5/5/R-3F3 CAD Model

Description

The E14/3.5/5/R-3F3 is an E core ferrite magnet manufactured by FERYSTER Inductive Components Manufacturer. This component is generally used in the construction of transformers and inductors. The specific dimensions and material composition (3F3) dictates its performance characteristics, such as permeability and frequency range.

Applications:

  • Flyback transformers in power supplies
  • Forward converters
  • Inductors for filtering and energy storage
  • Resonant converters
  • High-frequency transformers for various applications

Features:

  • E core shape for efficient magnetic flux containment
  • 3F3 ferrite material for optimal performance at specific frequencies
  • Precise dimensions (E14/3.5/5/R) for consistent performance
  • High permeability for effective energy storage
  • Low core losses for improved efficiency

Benefits:

  • Improved efficiency of power conversion circuits
  • Reduced EMI (electromagnetic interference)
  • Compact size for space-constrained applications
  • Stable performance over a wide temperature range
  • Enhanced reliability of electronic devices

Additional Details:

The designation 'E14/3.5/5/R' refers to the physical dimensions of the E core. Specifically, 'E14' likely indicates the overall height or width of the E section. '3.5' and '5' likely refer to other key dimensions such as the center leg width or the gap between the legs. 'R' may denote a specific coating or finish applied to the core. The '3F3' material is a power ferrite that is a product from Ferroxcube, commonly used in power supplies and other high-frequency applications, and offers a good balance between permeability and core losses. The core can be paired with bobbins and mounting hardware. Selecting the correct ferrite core material and dimensions is crucial for optimizing the performance of inductors and transformers in various electronic applications. The performance of the core depends greatly on the frequency and operating temperature.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess