EN
  • EN
  • DE

TX107/65/18-3E27

Part No TX107/65/18-3E27
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description FERRITE CORE TOROID 3E+27
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Ferrite Cores
Mfr Ferroxcube
Package Bulk
Product Status Active
Core Type Toroid
Supplier Device Package TX 107 x 65 x 18
Material 3E27
Diameter 4.228" (107.40mm)
Finish Epoxy
Height 0.720" (18.30mm)
Standard Package 12 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Win Source Part Number 853359-TX107/65/18-3E27
Ultra Librarian 3D Model Ultra Librarian TX107/65/18-3E27 CAD Model

Description

The 853359-TX107/65/18-3E27 is a ferrite core designed for transformer and inductor components.

  • Category: Magnetics - Transformer, Inductor Components - Ferrite Cores
  • Manufacturer: Ferroxcube
  • Height: 0.720" (18.30mm)
  • Diameter: 4.228" (107.40mm)
  • Material: 3E27
  • Core Type: Toroid
  • Finish: Epoxy
  • Packaging: Bulk
  • Standard Package: 12 pcs

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE PS 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE TOROID 78
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 78 SET
Need more? Email Us
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284
EPCOS (TDK)
FERRITE CORE PQ 3.45UH N49 2PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8117 $84.8117
2+ $82.1621 $164.3242
3+ $79.5114 $238.5342
4+ $76.8606 $307.4424
6+ $68.9096 $413.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
In Stock: 37 pieces Factory Stock: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess