EN
  • EN
  • DE

ETD59/31/22-3C90-G5400

Part No ETD59/31/22-3C90-G5400
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description FERRITE CORE ETD 3C90
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Ferrite Cores
Mfr Ferroxcube
Package Bulk
Product Status Active
Core Type ETD
Supplier Device Package ETD 59 x 31 x 22
Material 3C90
Finish Uncoated
Height 1.220" (31.00mm)
Length 2.354" (59.80mm)
Width 0.852" (21.65mm)
Standard Package 72 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9630
Win Source Part Number 854826-ETD59/31/22-3C90-G5400
Ultra Librarian 3D Model Ultra Librarian ETD59/31/22-3C90-G5400 CAD Model

Description

The 854826-ETD59/31/22-3C90-G5400 is a ferrite core used in magnetics and transformer components. This product is manufactured by Ferroxcube.

  • Application: Magnetics, Transformer
  • Length: 2.354" (59.80mm)
  • Height: 1.220" (31.00mm)
  • Width: 0.852" (21.65mm)
  • Material: 3C90
  • Core Type: ETD
  • Finish: Uncoated
  • Supplier Device Package: ETD 59 x 31 x 22
  • Packaging: Bulk
  • Standard Package: 72 pieces
  • ECCN: EAR99
  • MSL: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 8504.90.9630
  • Product Status: Active

You May Also Be Interested in

EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.654" (42.00mm) Length 0.598" (15.20mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.417" (36.00mm) Length 0.453" (11.50mm) Width Diameter 0.709" (18.00mm) Height
Need more? Email Us
Ferroxcube
Uncoated 3C90 Ferrite Core PM Type Length Width Diameter 0.768" (19.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.205" (30.60mm) Length 0.386" (9.80mm) Width Diameter 0.630" (16.00mm) Height
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE TOROID 78
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.654" (42.00mm) Length 0.787" (20.00mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 2.354" (59.80mm) Length 0.870" (22.10mm) Width Diameter 1.228" (31.20mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.724" (43.80mm) Length 0.598" (15.20mm) Width Diameter 0.886" (22.50mm) Height
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.6008 $61.6008
3+ $50.5440 $151.6320
4+ $48.9651 $195.8604
5+ $47.3850 $236.9250
7+ $45.8061 $320.6427
9+ $41.0672 $369.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess