EN
  • EN
  • DE

PM50/39-3C90

Part No PM50/39-3C90
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description Uncoated 3C90 Ferrite Core PM Type Length Width Diameter 0.768" (19.50mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ferroxcube
Packaging Bulk
Core Type PM
Supplier Device Package PM 50 x 39
Material 3C90
Inductance Factor (Al) 10 µH
Tolerance ±25%
Gap Ungapped
Effective Permeability (µe) 1800.0
Core Factor (ΣI/A) mm⁻¹ 0.227
Effective Length (le) mm 84.0
Effective Area (Ae) mm2 370.0
Minimum Core Cross Section (Amin) mm2 280.0
Effective Magnetic Volume (Ve) mm3 31000.0
Finish Uncoated
Height 0.768" (19.50mm)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
Win Source Part Number 1482090-PM50/39-3C90
Ultra Librarian 3D Model Ultra Librarian PM50/39-3C90 CAD Model

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE E 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE ETD 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E SET
Need more? Email Us
VACUUMSCHMELZE
FERRITE CORE TOROID 28.4UH
Need more? Email Us
TDK Corporation
B66364A2000X TDK Ferrite Cores & Accessories CLM-ETD39 datasheet, inventory, & pricing.
Lowest to $0.5239
FAIR-RITE PRODUCTS
FERRITE CORE E 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess