EN
  • EN
  • DE

BDS4.6/3/8.9-4S2-Z

Part No BDS4.6/3/8.9-4S2-Z
Manufacturer Ferroxcube
Catalog Custom Parts (B - D)
Description Surface Mount Bead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1136883-BDS4.6/3/8.9-4S2-Z
Categories Custom Parts
Manufacturer Ferroxcube
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDS4.6/3/8.9-4S2-Z CAD Model

Description

The BDS4.6/3/8.9-4S2-Z is a ferrite core produced by Ferroxcube, designed for use in inductive components such as inductors and transformers. The 'BDS' designation indicates the core shape and series, which are optimized for specific frequency ranges and power levels. The 4S2 material is a specific ferrite composition that provides a balance between high permeability and low core loss. This balance is crucial for achieving high efficiency in power conversion applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Inductors in power circuits
  • Chokes for EMI suppression
  • Flyback Transformers

Features:

  • BDS Core Shape: Optimized for efficient magnetic flux path.
  • 4S2 Ferrite Material: Provides a good balance of permeability and core loss.
  • Compact Dimensions: Designed for space-constrained applications.
  • High Saturation Flux Density: Allows for higher current handling without saturation.

Benefits:

  • High Efficiency: Reduces power loss in inductive components.
  • Small Footprint: Enables compact designs.
  • Improved EMI Performance: Helps to minimize electromagnetic interference.
  • Stable Performance: Consistent characteristics over a wide range of operating conditions.

Technical Specifications:

  • Material: 4S2 Ferrite
  • Dimensions: 4.6mm x 3mm x 8.9mm (approximate)
  • Core Shape: BDS (Specific Ferroxcube Series)
  • Initial Permeability (µi): Typically around 2200 (Consult datasheet for precise value)
  • Saturation Flux Density (Bs): Typically around 390 mT (Consult datasheet for precise value)
  • Curie Temperature (Tc): Typically > 300 °C (Consult datasheet for precise value)

The 4S2 ferrite material ensures efficient energy transfer and low losses at the operating frequencies typically found in switch-mode power supplies and DC-DC converters. The specific inductance factor (AL) and core loss data for the BDS4.6/3/8.9-4S2-Z should be obtained from the Ferroxcube datasheet to optimize the design of the inductive component.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess