The RS-03K751JT is a thick film chip resistor manufactured by Fenghua Electronics, designed for surface mount applications (SMT). These resistors are suitable for general-purpose use in a wide variety of electronic circuits. They provide a stable and reliable resistance value.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact Size: 0603 (1608 Metric)
- Thick Film Technology
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Minimizes board space utilization due to its small size
- Facilitates ease of integration into automated assembly processes
- Ensures reliable performance under varying operating conditions
- Maintains consistent resistance value over time
- Environmentally friendly due to RoHS compliance
Additional Details
The RS-03K751JT features a resistance value of 750 Ω with a tolerance of ±5%. Its power rating is 0.1W. It is designed for operation within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The resistor's termination is made of nickel barrier, suitable for solder reflow processes.