EN
  • EN
  • DE

RS-03K100FT

Part No RS-03K100FT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088952-RS-03K100FT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-03K100FT CAD Model

Description

The RS-03K100FT is a carbon film resistor manufactured by Fenghua Electronics. These resistors are designed for general-purpose applications where a cost-effective and reliable resistive element is required. The RS series is known for its stable performance and compact size. The '100' likely represents the resistance value (10 ohms), 'F' likely indicates tolerance and 'T' usually indicates tape and reel packaging.

Applications:

  • Current Limiting: Used to limit current flow in circuits to protect components.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic states.
  • General Purpose Resistors: Used as general-purpose resistors in a variety of electronic circuits.
  • LED Current Limiting: Used to limit the current through LEDs.

Features:

  • Carbon Film Construction: Provides a cost-effective resistive element.
  • Stable Performance: Offers stable resistance values over a range of operating conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Flame Retardant Coating: Enhances safety by preventing the spread of flames.

Benefits:

  • Cost-Effective Solution: Provides a low-cost resistive solution for various applications.
  • Reliable Operation: Stable resistance values ensure consistent circuit performance.
  • Space Saving: Small size enables integration into compact circuit designs.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Enhanced Safety: Flame retardant coating enhances safety in electronic circuits.

Technical Specifications (Estimated):

Since precise specifications require the Fenghua Electronics datasheet, the following are estimated:

  • Resistance Value: 10 ohms (deduced from '100')
  • Tolerance: Likely 1% ('F' is often 1% tolerance)
  • Power Rating: Typically 0.25W or 0.125W (1/4W or 1/8W)
  • Temperature Coefficient: Typically ±300 ppm/°C or ±350 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0204 (estimated, could also be 0207 or similar)

Note: Refer to the Fenghua Electronics datasheet for specific details and derating information.

You May Also Be Interested in

Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess