EN
  • EN
  • DE

PRS6045-100MT

Part No PRS6045-100MT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967556-PRS6045-100MT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRS6045-100MT CAD Model

Description

The PRS6045-100MT is a power inductor manufactured by Fenghua Electronics. It is designed for use in DC-DC converters, power supplies, and other power electronic circuits. This inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting converters
  • Power Supplies: Linear regulators, switching power supplies
  • EMI Filtering: Reducing electromagnetic interference in electronic circuits
  • LED Lighting: Powering LED drivers
  • Portable Electronics: Smartphones, tablets, laptops

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capability: Handles high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses.
  • Compact Size: Saves board space in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Efficient Power Conversion: Low DCR minimizes power losses, improving efficiency.
  • Compact Design: Saves valuable board space, enabling smaller and lighter products.
  • Improved Circuit Performance: High current capability ensures stable operation in high-power applications.
  • Environmental Compliance: Meets RoHS standards, contributing to sustainable manufacturing.

Additional Details:

The PRS6045-100MT power inductor has an inductance value of 10μH, as indicated by the "100" in the part number (100 corresponds to 10 x 10^0 μH). The datasheet specifies the saturation current, DC resistance, self-resonant frequency, and other key parameters. The dimensions of the inductor are also specified in the datasheet. The shielded construction is achieved by using a magnetic core material that encloses the inductor winding. This helps to contain the magnetic field and reduce EMI. Fenghua provides datasheets for their inductors with detailed specifications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0771 $50.1150
1,580+ $0.0633 $100.0140
2,450+ $0.0613 $150.1850
3,375+ $0.0593 $200.1375
4,365+ $0.0573 $250.1145
5,840+ $0.0514 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594,000 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess