EN
  • EN
  • DE

PBO1608-100MT ROHS

Part No PBO1608-100MT ROHS
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Description SMD Power Choke CSN042C-10uH/1.1A-0.16R 20% /2k5, Fenghua, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008802-PBO1608-100MT ROHS
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBO1608-100MT ROHS CAD Model

Description

The PBO1608-100MT ROHS is a wire-wound chip inductor manufactured by Fenghua Electronics. It's designed for surface mount applications and conforms to RoHS standards, meaning it's lead-free. This inductor is typically used for filtering, impedance matching, and resonance applications in electronic circuits.

Applications:

  • Filtering: Used in power supplies and signal lines to filter out unwanted noise and interference.
  • Impedance Matching: Employed in RF circuits to match impedances and maximize power transfer.
  • Resonance Circuits: Utilized in resonant circuits for tuning and oscillation.
  • EMI Suppression: Used to suppress electromagnetic interference (EMI) in electronic devices.
  • DC-DC Converters: Integrated into DC-DC converters for energy storage and filtering.

Features:

  • Wire-Wound Construction: Provides high inductance and Q-factor.
  • Surface Mount Technology (SMT): Designed for easy and automated assembly onto PCBs.
  • Small Size: Compact size (1608) for space-constrained applications.
  • High Current Handling: Capable of handling relatively high currents.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits:

  • Effective Filtering: Provides effective noise filtering for clean power and signal lines.
  • Efficient Impedance Matching: Maximizes power transfer in RF circuits.
  • Compact Design: Saves board space in space-constrained applications.
  • Reliable Performance: Ensures stable and reliable performance in various operating conditions.
  • Environmentally Friendly: Complies with RoHS environmental standards.

Additional Details:

The PBO1608-100MT ROHS has an inductance value of 10μH (as indicated by the '100' in the part number, where '100' typically means 10 x 10^0 μH). The 1608 refers to the physical dimensions (1.6mm x 0.8mm). Key specifications include the DC resistance (DCR), self-resonant frequency (SRF), and rated current. Consult the Fenghua Electronics datasheet for detailed electrical characteristics, including tolerance, Q-factor, and operating temperature range. Solder reflow profiles should be followed during assembly to ensure proper soldering.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess