EN
  • EN
  • DE

FHW0603UF1R0JSTBE1

Part No FHW0603UF1R0JSTBE1
Manufacturer Fenghua Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980333-FHW0603UF1R0JSTBE1
Categories OEM Parts(F-I)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FHW0603UF1R0JSTBE1 CAD Model

Description

The FHW0603UF1R0JSTBE1 is a wire-wound chip inductor manufactured by Fenghua Electronics. This inductor is designed for a variety of high-frequency applications, offering a balance of small size and performance. It is commonly used in filtering, impedance matching, and resonance circuits.

Applications

  • RF Circuits: Used in RF amplifiers, oscillators, and mixers for impedance matching and filtering.
  • Mobile Communication Devices: Employed in smartphones and other mobile devices for signal processing and filtering.
  • Wireless Communication Systems: Integrated into wireless communication systems for impedance matching and filtering.
  • High-Frequency Circuits: Utilized in various high-frequency circuits for impedance matching and filtering.
  • Filtering Applications: Provides effective filtering in various electronic circuits.

Features

  • Wire-Wound Construction: Offers high Q-factor and stable inductance.
  • Small Size (0603): Compact footprint for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Tight Tolerance: Provides accurate and reliable inductance values.
  • Surface Mount Design: Facilitates automated assembly.

Benefits

  • Improved Signal Quality: High Q-factor and stable inductance improve signal quality in high-frequency circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Tight tolerance ensures accurate and reliable inductance values.
  • Efficient Filtering: Effective filtering in various electronic circuits.
  • Cost-Effective: Surface mount design and automated assembly reduce manufacturing costs.

Additional Details

The FHW0603UF1R0JSTBE1 inductor features a ceramic core material and a wire-wound construction. Key specifications include an inductance value of 1.0 μH, a tolerance rating, a self-resonant frequency, and a quality factor (Q). It is designed to operate over a specified temperature range. For detailed technical specifications, refer to the Fenghua Electronics datasheet for FHW0603UF1R0JSTBE1.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0494 $50.1410
2,465+ $0.0406 $100.0790
3,820+ $0.0393 $150.1260
5,265+ $0.0380 $200.0700
6,795+ $0.0368 $250.0560
9,095+ $0.0330 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,000 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess