EN
  • EN
  • DE

1206F105M500NT 1000NF 50V 20% Y5V

Part No 1206F105M500NT 1000NF 50V 20% Y5V
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description Ceramic capacitor SMD-1206 1000nF/50V Y5V# M +-20% FENGHUA, RoHS/4k/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132154-1206F105M500NT 1000NF 50V 20% Y5V
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206F105M500NT 1000NF 50V 20% Y5V CAD Model

Description

The 1206F105M500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It features a capacitance of 1000nF (1µF) with a voltage rating of 50V. The capacitor has a tolerance of 20% and utilizes a Y5V dielectric material. It comes in a standard 1206 surface mount package.

Applications

  • Bypass Capacitors: Used to reduce noise in power supplies and digital circuits by providing a low impedance path to ground.
  • Decoupling Capacitors: Placed close to integrated circuits to provide a local energy source, minimizing voltage drops and improving circuit performance.
  • Filtering: Used in filter circuits to remove unwanted frequency components from a signal.
  • General Purpose Applications: Suitable for a wide range of general-purpose applications where a small, reliable capacitor is needed.
  • Consumer Electronics: Employed in various consumer electronic devices, such as smartphones, tablets, and laptops.

Features

  • High Capacitance: 1000nF (1µF) capacitance value.
  • Voltage Rating: 50V voltage rating.
  • Tolerance: 20% capacitance tolerance.
  • Dielectric Material: Y5V dielectric material.
  • Surface Mount Package: Standard 1206 surface mount package.

Benefits

  • Noise Reduction: Effective at reducing noise and voltage spikes in circuits.
  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies (within the Y5V dielectric limitations).
  • Compact Size: Small 1206 package size allows for high-density circuit designs.
  • Cost-Effective: Offers a cost-effective solution for general-purpose capacitor applications.
  • Easy to Solder: Designed for easy surface mount soldering.

Additional Details

The Y5V dielectric material is known for its high capacitance per volume but has a significant change in capacitance over temperature. It's generally suitable for applications where temperature stability is not critical, such as decoupling and bypass applications. The 1206 package has dimensions of 3.2mm x 1.6mm. These capacitors are typically reflow soldered onto printed circuit boards (PCBs).

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0321 $50.0760
3,790+ $0.0264 $100.0560
5,860+ $0.0256 $150.0160
8,100+ $0.0247 $200.0700
10,465+ $0.0239 $250.1135
14,020+ $0.0214 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess