EN
  • EN
  • DE

0805B475K100NT

Part No 0805B475K100NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Description Ceramic capacitor SMD-0805 4700nF /10V X7R# K +-10% Fenghua , RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973890-0805B475K100NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805B475K100NT CAD Model

Description

The 0805B475K100NT is a ceramic multilayer capacitor (MLCC) manufactured by Fenghua Electronics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor comes in a standard 0805 surface-mount package, indicating its physical dimensions.

Applications

  • Decoupling capacitors: Used to suppress noise and voltage fluctuations in digital and analog circuits.
  • Bypass capacitors: Employed to shunt AC signals to ground, preventing them from affecting other circuit components.
  • Filtering circuits: Integrated into low-pass, high-pass, and band-pass filters to selectively pass or block certain frequencies.
  • Timing circuits: Utilized in oscillators and timers to control the timing of events.
  • Energy storage: Used to store small amounts of energy in portable devices and other applications where space is limited.

Features

  • Capacitance: 0.47μF (microfarads). This value determines the amount of electrical charge the capacitor can store.
  • Voltage Rating: 10V. This indicates the maximum voltage that can be safely applied across the capacitor without damaging it.
  • Tolerance: ±10%. The actual capacitance value may vary by up to 10% from the nominal value.
  • Dielectric Material: X7R. X7R is a temperature-stable ceramic dielectric, meaning its capacitance changes relatively little over a wide temperature range (-55°C to +125°C).
  • Package: 0805 surface-mount package. This is a standard package size that is easy to handle and solder using automated assembly equipment.

Benefits

  • Compact size: The 0805 package allows for high-density circuit designs, saving valuable board space.
  • Stable performance: The X7R dielectric ensures consistent capacitance values over a wide temperature range.
  • Reliable operation: MLCCs are known for their long lifespan and high reliability.
  • Cost-effective: MLCCs are generally inexpensive compared to other types of capacitors.
  • Easy to assemble: The surface-mount package is compatible with automated assembly equipment, reducing manufacturing costs.

Additional Details

The 0805B475K100NT capacitor is suitable for a wide range of applications due to its stable performance, compact size, and cost-effectiveness. Its X7R dielectric makes it particularly well-suited for applications where temperature stability is important. It's commonly used in power supplies, consumer electronics, and industrial equipment.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,710+ $0.0293 $50.1030
4,150+ $0.0241 $100.0150
6,440+ $0.0233 $150.0520
8,850+ $0.0226 $200.0100
11,470+ $0.0218 $250.0460
15,310+ $0.0196 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,850 pieces
MOQ: 1710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess