EN
  • EN
  • DE

0603CG270J500NT

Part No 0603CG270J500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033793-0603CG270J500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603CG270J500NT CAD Model

Description

The Fenghua Electronics 0603CG270J500NT is a multilayer ceramic capacitor (MLCC). It is a surface mount device (SMD) with a 0603 case size, indicating its compact dimensions. This capacitor is commonly used for decoupling, bypassing, filtering, and other general-purpose applications in electronic circuits.

Applications:

  • Decoupling Capacitors: Used to reduce noise on power rails in digital and analog circuits.
  • Bypass Capacitors: Used to bypass AC signals to ground, minimizing noise and interference.
  • Filtering: Used in various filter circuits to shape frequency responses.
  • Timing Circuits: Can be used in timing circuits where a stable capacitance is required.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • Small Size: The 0603 case size allows for high-density mounting on printed circuit boards (PCBs).
  • Surface Mount Technology (SMT): Designed for surface mount assembly, which facilitates automated manufacturing.
  • Multilayer Ceramic Construction: Provides high capacitance in a small volume.
  • COG/NP0 Dielectric: Offers excellent stability with respect to temperature and voltage changes.
  • Low Dissipation Factor: Minimizes power loss in the capacitor.

Benefits:

  • Reduced Noise: Effective decoupling and bypassing capabilities minimize noise in electronic circuits.
  • Space Savings: The compact size allows for more efficient use of board space.
  • Stable Performance: The COG/NP0 dielectric provides stable capacitance over a wide range of operating conditions.
  • Reliable Performance: Designed for long-term reliability in demanding applications.
  • Versatile Applications: Suitable for a wide range of electronic circuits.

Additional Details:

The 0603CG270J500NT capacitor uses a ceramic dielectric material (COG/NP0) that provides exceptional stability and low losses. It is designed to meet industry standards for performance and reliability.

Technical Specifications (Typical):

  • Capacitance: 27 pF (270)
  • Tolerance: ±5% (J)
  • Voltage Rating: 50V (500)
  • Temperature Coefficient: COG/NP0
  • Operating Temperature Range: -55°C to +125°C (typical)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7,815+ $0.0064 $50.0160
18,870+ $0.0053 $100.0110
29,415+ $0.0051 $150.0165
40,820+ $0.0049 $200.0180
52,085+ $0.0048 $250.0080
69,770+ $0.0043 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,400 pieces
MOQ: 7815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess