Products specifications Report Issue?

Categories Uncategorized
Manufacturer Feeling
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823385-FM8P513E
Ultra Librarian 3D Model Ultra Librarian FM8P513E CAD Model

Description

The FM8P513E is a microcontroller unit (MCU) manufactured by Feeling Technology. It's part of their FM8P5 series, designed for a wide range of embedded applications requiring a balance of performance, low power consumption, and cost-effectiveness. It's a general-purpose 8-bit microcontroller featuring flash memory, SRAM, and various peripherals for interfacing with different sensors, actuators, and communication interfaces.

Applications

  • Consumer Electronics (e.g., remote controls, toys, small appliances)
  • Industrial Control
  • Home Automation
  • Internet of Things (IoT) devices
  • Health and Fitness trackers
  • Security Systems

Features

  • 8-bit CPU Core
  • Flash Memory (for program storage)
  • SRAM (for data storage)
  • Multiple Timers/Counters
  • Analog-to-Digital Converter (ADC)
  • Digital-to-Analog Converter (DAC)
  • PWM (Pulse-Width Modulation) outputs
  • UART (Universal Asynchronous Receiver/Transmitter) for serial communication
  • SPI (Serial Peripheral Interface)
  • I2C (Inter-Integrated Circuit)
  • GPIO (General Purpose Input/Output) pins
  • Low-Voltage Reset (LVR)
  • Watchdog Timer (WDT)
  • Low Power Consumption Modes

Benefits

  • Versatile Peripheral Set: Offers a wide range of built-in peripherals, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices and minimizing energy consumption in other applications.
  • Cost-Effective: Provides a competitive price point, making it suitable for high-volume production.
  • Flexible Programming: Can be programmed using standard development tools and programming languages.
  • Robust Design: Incorporates features like LVR and WDT to enhance system reliability and stability.

Additional Details

The FM8P513E microcontroller operates across a range of supply voltages. The available flash memory size varies depending on the specific variant of the device. It supports various interrupt sources, enabling efficient handling of asynchronous events. The ADC provides precise analog measurements, and the PWM outputs can be used for motor control or dimming applications. The communication interfaces (UART, SPI, I2C) facilitate connectivity with other devices and systems. Package options are available. The FM8P513E delivers a balance of performance and features for embedded systems.

You May Also Be Interested in

Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Halo Electronics Inc
10/100 ISOLATOR
Need more? Email Us
ECAD model for PTI-45101001
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention