EN
  • EN
  • DE

FE-CLAMP--892

Part No FE-CLAMP--892
Manufacturer Febest Auto Parts
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044964-FE-CLAMP--892
Categories OEM Parts(F-I)
Manufacturer Febest Auto Parts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FE-CLAMP--892 CAD Model

Description

The FE-CLAMP--892 is a hose clamp manufactured by Febest Auto Parts. It's designed to securely fasten hoses in automotive applications, preventing leaks and ensuring reliable connections in various fluid systems.

Applications:

  • Coolant Hoses: Securing coolant hoses to the radiator, engine, and other cooling system components.
  • Fuel Lines: Fastening fuel lines to the fuel pump, fuel filter, and fuel injectors.
  • Vacuum Hoses: Securing vacuum hoses to the intake manifold, brake booster, and other vacuum-operated components.
  • Air Intake Systems: Clamping air intake hoses to the air filter box, throttle body, and other air intake components.
  • Power Steering Hoses: Securing power steering hoses to the power steering pump and steering gear.

Features:

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Corrosion Resistance: Designed to withstand exposure to harsh automotive fluids and environmental conditions.
  • Adjustable Diameter: Accommodates a range of hose sizes.
  • Secure Clamping Force: Provides a tight and reliable seal to prevent leaks.
  • Easy Installation: Simple to install and remove using common hand tools.
  • Various Sizes Available: Offered in a variety of sizes to fit different hose diameters.

Benefits:

  • Prevents Leaks: Ensures tight and secure connections to prevent fluid leaks.
  • Extends Hose Life: Reduces stress on hoses, extending their service life.
  • Improves Vehicle Performance: Maintains proper fluid pressures and flow rates for optimal vehicle performance.
  • Reduces Maintenance Costs: Prevents costly repairs due to leaks and hose failures.
  • Ensures Safety: Prevents potentially hazardous fluid leaks.
  • Easy to Replace: Allows for quick and easy replacement of worn or damaged clamps.

Additional Details:

The FE-CLAMP--892 is typically made from stainless steel or zinc-plated steel for corrosion resistance. The clamp features a screw mechanism that allows the user to adjust the clamping diameter. The size of the clamp is typically indicated on the clamp itself. It's important to select the correct size clamp for the hose being used to ensure a proper fit and secure connection. Febest recommends using appropriate tightening torque to avoid damaging the hose or clamp. Regular inspection of hose clamps is recommended to ensure they are in good condition and properly tightened.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess