EN
  • EN
  • DE

UA9667PC

Part No UA9667PC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description High Current/VOLTAGE Darlington Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275566-UA9667PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9667PC CAD Model

Description

The UA9667PC is a high-current, high-voltage peripheral driver manufactured by Fairchild/ON Semiconductor. It's designed to interface between low-level logic circuits and high-power loads, such as relays, solenoids, lamps, and other electromechanical devices. The 'PC' suffix typically indicates the package type, likely a plastic DIP (Dual In-Line Package).

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Line drivers
  • Logic buffers

Features

  • High output current (e.g., up to 500mA or higher)
  • High output voltage (e.g., up to 80V or higher)
  • TTL/CMOS compatible inputs
  • Internal clamp diodes for inductive load protection
  • High-speed switching
  • Single supply operation
  • Plastic DIP package (PC)

Benefits

  • High current and voltage capability: Drives a wide range of high-power loads.
  • TTL/CMOS compatibility: Interfaces directly with common logic circuits.
  • Inductive load protection: Protects the driver from damage caused by inductive kickback.
  • High-speed switching: Enables fast response times.
  • Easy to use: Requires minimal external components.
  • Cost-effective: Provides a simple and efficient solution for driving high-power loads.

Additional Details

The UA9667PC is a monolithic integrated circuit that provides a high-current, high-voltage output. The internal clamp diodes protect the driver from voltage spikes caused by inductive loads. The TTL/CMOS compatible inputs allow the driver to be directly controlled by logic circuits. The high-speed switching capability enables the driver to be used in applications requiring fast response times. The single supply operation simplifies power supply design. The device typically requires a bypass capacitor to ensure stable operation. Refer to the datasheet for detailed specifications, application notes, and safety considerations. The specific current and voltage ratings, as well as the switching speed, will vary depending on the exact model number within the UA9667 series. Proper heat sinking may be required for high-current applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess