EN
  • EN
  • DE

UA9622DMQB

Part No UA9622DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019471-UA9622DMQB
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA9622DMQB CAD Model

Description

The UA9622DMQB is a Quad Differential Line Driver manufactured by Fairchild/ON Semiconductor. This device is designed to transmit differential signals over twisted-pair cables, offering improved noise immunity and signal integrity compared to single-ended transmission. It is commonly used in applications such as RS-422 and RS-485 communication networks.

Applications

  • RS-422 Communication: Used as a driver in RS-422 serial communication links.
  • RS-485 Communication: Employed in RS-485 multi-drop networks.
  • Industrial Automation: Integrated into industrial control systems for robust data transmission.
  • Motor Control: Used in motor control applications where reliable communication is essential.
  • Data Acquisition Systems: Employed in data acquisition systems to transmit sensor data over long distances.

Features

  • Quad Driver: Contains four independent differential line drivers in a single package.
  • High Output Drive Capability: Provides sufficient current to drive long cables.
  • Differential Outputs: Offers improved noise immunity and signal integrity.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Improved Noise Immunity: Ensures reliable data transmission in noisy environments.
  • Long Distance Communication: Enables data transmission over long cable lengths.
  • High Data Rates: Supports high data transmission rates for efficient communication.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Reliable Operation: Offers robust performance and protection against overheating.

Technical Specifications

The UA9622DMQB typically operates from a 5V supply and provides differential output voltages suitable for driving twisted-pair cables. It features a high common-mode voltage range and robust short-circuit protection. The device is often available in a SOIC (Small Outline Integrated Circuit) package.

In summary, the UA9622DMQB Quad Differential Line Driver offers a robust and reliable solution for transmitting differential signals over twisted-pair cables. Its high output drive capability, differential outputs, and protection features make it an excellent choice for RS-422, RS-485, and other communication applications requiring noise immunity and long-distance transmission.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess